2 x 2 Gigabit Crosspoint Switch 24-VQFN -40 to 85
Crosspoint Switch 1 x 2:2 24-VQFN (4x4)
Digital Crosspoint Single 2x2 4.25Gbps 24-Pin VQFN EP T/R Product overview: SN65LVCP402RGET from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP402RGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098912-SN65LVCP402R
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC CROSSPOINT SW 1 X 2:2 24VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN65LVCP402RGET | 296-22242-2-ND | 743-SN65LVCP402RGET | 1098912-SN65LVCP402RGET | SN65LVCP402RGET |
| Product Name | SN65LVCP402 2 x 2 Gigabit Crosspoint Switch | Signal Switches, Multiplexers, Decoders | VQFN Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP402RGET | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 24-VFQFN | Tape and Reel | 24-VQFN (4x4) |