The SN65LVCP402RGER is a 2x2 non-blocking gigabit crosspoint switch in a 24-pin VQFN package with a thermal pad, designed for high-speed data routing up to 4.25 Gbps. It features integrated 100-Ω termination resistors, selectable transmit pre-emphasis, and receive equalization, with a typical propagation delay of 500 ps and 30 ps deterministic jitter. The device operates from a single 3.3-V supply, consumes 290 mW typical power, and supports 3-state output mode. It is characterized for operation from -40°C to 85°C and is compatible with CML signal levels.
2 x 2 Gigabit Crosspoint Switch 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065060-SN65LVCP402RG
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Digital Crosspoint Single 2x2 4.25Gbps 24-Pin VQFN EP T/R Product overview: SN65LVCP402RGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP402RGER can be used for catalog matching and distributor lookup.
Crosspoint Switch 1 x 2:2 24-VQFN (4x4)
IC CROSSPOINT SW 1 X 2:2 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | SN65LVCP402RGER | 065060-SN65LVCP402RGER | 743-SN65LVCP402RGER | SN65LVCP402RGER-ND | SN65LVCP402RGER |
| Product Name | SN65LVCP402 2 x 2 Gigabit Crosspoint Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP402RGER | VQFN Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 24-VQFN (4x4) | Tape and Reel | 24-VFQFN |