2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85
Crosspoint Switch 1 x 2:2 16-TSSOP
2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85 Product overview: SN65LVCP23PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 749377-SN65LVCP23PWR
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 1118+
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC CROSSPOINT SW 1 X 2:2 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN65LVCP23PWR | SN65LVCP23PWR-ND | 743-SN65LVCP23PWR | 749377-SN65LVCP23PWR | SN65LVCP23PWR |
| Product Name | SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs | Signal Switches, Multiplexers, Decoders | TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23PWR | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |