Texas Instruments SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23PW

Description
2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs - SN65LVCP23PW - Texas Instruments
Dallas, TX, United States
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs
SN65LVCP23PW
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23PW
2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85

2x2 Crosspoint Switch : LVPECL Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15193-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15193-5-ND
Signal Switches, Multiplexers, Decoders 296-15193-5-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVCP23PW
TSSOP Analog Switch and Multiplexer IC 743-SN65LVCP23PW
Digital Crosspoint Single 2x2 1.3Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: SN65LVCP23PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23PW can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.3Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: SN65LVCP23PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23PW - 029568-SN65LVCP23PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23PW
029568-SN65LVCP23PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23PW 029568-SN65LVCP23PW
Manufacturer: Texas Instruments Win Source Part Number: 029568-SN65LVCP23PW Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029568-SN65LVCP23PW
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVCP23PW 296-15193-5-ND 743-SN65LVCP23PW 029568-SN65LVCP23PW
Product Name SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23PW
Applications Catalog
Unlock Full Specs
to access all available technical data