Texas Instruments SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23DR

Description
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs - SN65LVCP23DR - Texas Instruments
Dallas, TX, United States
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs
SN65LVCP23DR
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23DR
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85

2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23DR - 1252835-SN65LVCP23DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23DR
1252835-SN65LVCP23DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23DR 1252835-SN65LVCP23DR
Manufacturer: Texas Instruments Win Source Part Number: 1252835-SN65LVCP23DR Series: 65LVCP Packaging: Reel - TR Type: Crosspoint Switch Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN65LVCP23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): FIN1022MX; FIN1022M_NL; IN1022M_NL; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252835-SN65LVCP23DR
Series: 65LVCP
Packaging: Reel - TR
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN65LVCP23
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FIN1022MX; FIN1022M_NL; IN1022M_NL;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN65LVCP23DR
SOIC Analog Switch and Multiplexer IC 743-SN65LVCP23DR
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85 Product overview: SN65LVCP23DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23DR can be used for catalog matching and distributor lookup.

2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85 Product overview: SN65LVCP23DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN65LVCP23DR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN65LVCP23DR-ND
Signal Switches, Multiplexers, Decoders SN65LVCP23DR-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP23DR
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP23DR
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number SN65LVCP23DR 1252835-SN65LVCP23DR 743-SN65LVCP23DR SN65LVCP23DR-ND SN65LVCP23DR
Product Name SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23DR SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data