Texas Instruments SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22PWRG4

Description
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs - SN65LVCP22PWRG4 - Texas Instruments
Dallas, TX, United States
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs
SN65LVCP22PWRG4
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22PWRG4
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85

2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVCP22PWRG4
TSSOP Analog Switch and Multiplexer IC 743-SN65LVCP22PWRG4
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85 Product overview: SN65LVCP22PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22PWRG4 can be used for catalog matching and distributor lookup.

2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85 Product overview: SN65LVCP22PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PWRG4 - 082150-SN65LVCP22PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PWRG4
082150-SN65LVCP22PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PWRG4 082150-SN65LVCP22PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 082150-SN65LVCP22PWR G4 Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082150-SN65LVCP22PWRG4
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVCP22PWRG4 743-SN65LVCP22PWRG4 082150-SN65LVCP22PWRG4
Product Name SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PWRG4
Applications Catalog
Unlock Full Specs
to access all available technical data