Texas Instruments SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22PW

Description
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs - SN65LVCP22PW - Texas Instruments
Dallas, TX, United States
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs
SN65LVCP22PW
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22PW
2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85

2x2 Crosspoint Switch : LVDS Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15191-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15191-5-ND
Signal Switches, Multiplexers, Decoders 296-15191-5-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PW - 082148-SN65LVCP22PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PW
082148-SN65LVCP22PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PW 082148-SN65LVCP22PW
Manufacturer: Texas Instruments Win Source Part Number: 082148-SN65LVCP22PW Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082148-SN65LVCP22PW
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVCP22PW
TSSOP Analog Switch and Multiplexer IC 743-SN65LVCP22PW
Digital Crosspoint Single 2x2 1Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: SN65LVCP22PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22PW can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1Gbps 2:1 Mux/1:2 Demux Switch 16-Pin TSSOP Tube Product overview: SN65LVCP22PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crosspoint Switch, Digital, Tssop-16; Crosspoint Switch Type Texas Instruments - 29AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Crosspoint Switch, Digital, Tssop-16; Crosspoint Switch Type Texas Instruments
29AH7389
Crosspoint Switch, Digital, Tssop-16; Crosspoint Switch Type Texas Instruments 29AH7389
CROSSPOINT SWITCH, DIGITAL, TSSOP-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:Serial; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TSSOP; No. of RoHS Compliant: Yes

CROSSPOINT SWITCH, DIGITAL, TSSOP-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:Serial; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP22PW
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP22PW
IC CROSSPOINT SW 1 X 2:2 16TSSOP

IC CROSSPOINT SW 1 X 2:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number SN65LVCP22PW 296-15191-5-ND 082148-SN65LVCP22PW 743-SN65LVCP22PW 29AH7389 SN65LVCP22PW
Product Name SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22PW TSSOP Analog Switch and Multiplexer IC Crosspoint Switch, Digital, Tssop-16; Crosspoint Switch Type Texas Instruments Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data