Texas Instruments SN65LVCP202 2.5Gbps 2x2 Crosspoint Switch SN65LVCP202RGER

Description
2.5Gbps 2x2 Crosspoint Switch 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5Gbps 2x2 Crosspoint Switch 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP202 2.5Gbps 2x2 Crosspoint Switch - SN65LVCP202RGER - Texas Instruments
Dallas, TX, United States
SN65LVCP202 2.5Gbps 2x2 Crosspoint Switch
SN65LVCP202RGER
SN65LVCP202 2.5Gbps 2x2 Crosspoint Switch SN65LVCP202RGER
2.5Gbps 2x2 Crosspoint Switch 24-VQFN -40 to 85

2.5Gbps 2x2 Crosspoint Switch 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog Switch and Multiplexer IC
743-SN65LVCP202RGER
VQFN Analog Switch and Multiplexer IC 743-SN65LVCP202RGER
Digital Crosspoint Single 2x2 2.5Gbps 24-Pin VQFN EP T/R Product overview: SN65LVCP202RGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP202RGER can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 2.5Gbps 24-Pin VQFN EP T/R Product overview: SN65LVCP202RGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP202RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-24338-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24338-2-ND
Signal Switches, Multiplexers, Decoders 296-24338-2-ND
Crosspoint Switch 1 x 2:2 24-VQFN (4x4)

Crosspoint Switch 1 x 2:2 24-VQFN (4x4)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP202RGER - 1252833-SN65LVCP202RGER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP202RGER
1252833-SN65LVCP202RGER
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP202RGER 1252833-SN65LVCP202RGER
Manufacturer: Texas Instruments Win Source Part Number: 1252833-SN65LVCP202R GER Series: 65LVCP Packaging: Reel - TR Type: Crosspoint Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN65LVCP202 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): NBSG72AMNR2; NBSG72AMN; NBSG72AMNR2G; Introduction Date: March 01, 2009 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252833-SN65LVCP202RGER
Series: 65LVCP
Packaging: Reel - TR
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN65LVCP202
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): NBSG72AMNR2; NBSG72AMN; NBSG72AMNR2G;
Introduction Date: March 01, 2009
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP202RGER - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP202RGER
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP202RGER
IC CROSSPOINT SW 1 X 2:2 24VQFN

IC CROSSPOINT SW 1 X 2:2 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVCP202RGER 743-SN65LVCP202RGER 296-24338-2-ND 1252833-SN65LVCP202RGER SN65LVCP202RGER
Product Name SN65LVCP202 2.5Gbps 2x2 Crosspoint Switch VQFN Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP202RGER Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type VQFN Tape and Reel 24-VFQFN
Unlock Full Specs
to access all available technical data