The SN6505AQDBVRQ1 is an automotive-grade push-pull transformer driver designed for isolated power supplies, operating from a 2.25 V to 5.5 V supply and delivering 1 A output drive. It features a 160 kHz internal oscillator, soft-start to limit inrush current, and is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C. The device is housed in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm and includes protection features such as current limiting, thermal shutdown, and under-voltage lockout.
Win Source Part Number: 1253128-SN6505AQDBVR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Transformer Driver
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1mA
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53549-6,296-5354
Base Product Number: SN6505
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1253128-SN6505AQDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
| TJ | -40 to 125 C (-40 to 257 F) |