Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-VSSOP -40 to 85
Win Source Part Number: 1260350-SN10501DGKG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tube
Applications: Voltage Feedback
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170 MHz
Slew Rate: 900V/µs
Current - Supply: 14 mA
Current - Output / Channel: 100 mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: SN10501
170MHz Op Amp, 120MHz GBW, 900V/µs SR, 1-Ch, MSOP Product overview: SN10501DGKG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 120MHz, 900V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 120MHz, 900V, MSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DGKG4 can be used for catalog matching and distributor lookup.
Video Amp, 1 Voltage Feedback 8-VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
IC AMP VOLTAGE FEEDBACK 8VSSOP
Video Amp 1 Voltage Feedback 8-VSSOP
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SN10501DGKG4 | 1260350-SN10501DGKG4 | 737-SN10501DGKG4 | SN10501DGKG4-ND | SN10501DGKG4 | SN10501DGKG4 | SN10501DGKG4 | SN10501DGKG4 |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | 170MHz 120MHz 900V MSOP Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |