Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 5-SOT-23 -40 to 85
170MHz Audio Op Amp, 1Ch, SOT-23-5, 1.35-9V Product overview: SN10501DBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHz, 9V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 170MHz, 9V, SOT-23, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10501DBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252263-SN10501DBVTG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Video Amp, 1 Voltage Feedback SOT-23-5
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
IC AMP VOLTAGE FEEDBACK SOT23-5
Video Amp 1 Voltage Feedback SOT-23-5
IC AMP VOLTAGE FEEDBACK SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | SN10501DBVTG4 | 737-SN10501DBVTG4 | 1252263-SN10501DBVTG4 | SN10501DBVTG4-ND | SN10501DBVTG4 | SN10501DBVTG4 | SN10501DBVTG4 | SN10501DBVTG4 |
| Product Name | SN10501 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | 170MHz 9V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - SN10501DBVTG4 | Video Amps and Modules | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Standards | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||
| VOS | 30 millivolts | |||||||
| Quiescent Current (IQ) | 22000 microamps |