Manufacturer: Texas Instruments
Win Source Part Number: 320654-SHC5320KH
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Sample and Hold Circuit, 1 Func, Sample, 1us Acquisition Time, BIPolar, CDIP14
IC SAMPL/HOLD 1 CIRCUIT 14CDIP Product overview: SHC5320KH from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SHC5320KH can be used for catalog matching and distributor lookup.
Sample and Hold Amplifier 1 Circuit 14-CDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 320654-SHC5320KH | SHC5320KH | 687-SHC5320KH | SHC5320KH |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC5320KH | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP14 | Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Slew Rate | 45 V/µs | 45 V/µs | ||
| Bandwidth | 2 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |