Texas Instruments SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST SCAN926260TUFX/NOPB

Description
Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUFX/NOPB - Texas Instruments
Dallas, TX, United States
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST
SCAN926260TUFX/NOPB
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST SCAN926260TUFX/NOPB
Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85

Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST 196-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SCAN926260TUFX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN926260TUFX/NOPB-ND
Serializers, Deserializers SCAN926260TUFX/NOPB-ND
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN926260TUFX/NOPB SCAN926260TUFX/NOPB-ND
Product Name SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST Serializers, Deserializers
Package Type Other; NFBGA Other; 196-LBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB926QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers