The SCAN921025 is a 30-80 MHz 10-bit Bus LVDS serializer that converts a parallel LVCMOS/LVTTL data bus into a single high-speed serial stream with embedded clock, supporting 800 Mbps payload data rate and IEEE 1149.1 JTAG boundary scan with at-speed BIST. It is packaged in a 49-lead NFBGA with dimensions of 13 × 32 mm, operates over a supply voltage range of 2.5 V, and includes a power-down mode and high-impedance TRI-STATE output. The device supports synchronization mode and locks to random data patterns via internal PLL. Channel skew is eliminated by the single differential pair design. It is qualified for automotive temperature range and has a moisture sensitivity level rating of 4 at 260°C peak reflow.
30-80 MHz 10 Bit Bus LVDS Serializer with IEEE 1149.1 (JTAG) and at-speed BIST 49-NFBGA
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN921025SLC/NOPB | SCAN921025SLC/NOPB-ND |
| Product Name | SCAN921025 30-80 MHz 10 Bit Bus LVDS Serializer with IEEE 1149.1 (JTAG) and at-speed BIST | Serializers, Deserializers |
| Package Type | Other; 49-LFBGA |