Texas Instruments SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSMX/NOPB

Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet
Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSMX/NOPB - Texas Instruments
Dallas, TX, United States
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access
SCAN921025HSMX/NOPB
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSMX/NOPB
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Buy Now Datasheet
Serializers, Deserializers - 296-45141-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-45141-2-ND
Serializers, Deserializers 296-45141-2-ND
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921025HSMX/NOPB 296-45141-2-ND
Product Name SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0031 Digital Video Deserializer/Descrambler w/ Video & Ancillary Data FIFOs - LMH0031VS - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family 10/20 bit
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
DS90UB948-Q1 1080p Dual FPD-Link III Deserializer - DS90UB948TNKDRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers