Texas Instruments SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSM

Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet
Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM - Texas Instruments
Dallas, TX, United States
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access
SCAN921025HSM
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSM
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Buy Now Datasheet
Serializers, Deserializers - SCAN921025HSM-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN921025HSM-ND
Serializers, Deserializers SCAN921025HSM-ND
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921025HSM SCAN921025HSM-ND
Product Name SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90CR486 Deserializer - DS90CR486VSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers