The SCAN921023 is a 10-bit bus LVDS serializer that converts a 10-bit parallel LVCMOS/LVTTL data bus into a single high-speed serial data stream with embedded clock, operating at 20 to 66 MHz input clock frequencies and achieving a 660 Mbps payload data rate. It is packaged in a 49-lead NFBGA (NZA) with a size of 13 × 32 mm, operates from -40°C to 85°C, and complies with IEEE 1149.1 JTAG for boundary scan testing and includes at-speed BIST functionality. The device features high-impedance outputs when powered down, synchronization mode with LOCK indicator, and is designed for backplane or UTP cable transmission with a single differential pair.
20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | SCAN921023SLC | SCAN921023SLC-ND |
| Product Name | SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access | Serializers, Deserializers |
| Package Type | Other; NFBGA | Other; 49-LFBGA |
| Logic Family | LVDS,BLVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |