1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 32-LQFP -40 to 85
Crosspoint Switch 1 x 2:2 32-TQFP (7x7)
IC CROSSPOINT SW 1 X 2:2 32TQFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | SCAN90CP02VYX/NOPB | SCAN90CP02VYX/NOPB-ND | SCAN90CP02VYX/NOPB |
| Product Name | SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |