Texas Instruments SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 SCAN90CP02VY/NOPB

Description
1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 32-LQFP -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 32-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 - SCAN90CP02VY/NOPB - Texas Instruments
Dallas, TX, United States
SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6
SCAN90CP02VY/NOPB
SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 SCAN90CP02VY/NOPB
1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 32-LQFP -40 to 85

1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 32-LQFP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SCAN90CP02VY/NOPB - 141923-SCAN90CP02VY/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SCAN90CP02VY/NOPB
141923-SCAN90CP02VY/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - SCAN90CP02VY/NOPB 141923-SCAN90CP02VY/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141923-SCAN90CP02VY/ NOPB Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141923-SCAN90CP02VY/NOPB
Packaging: Tray
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
Analog Switch and Multiplexer IC
743-SCAN90CP02VY/NOPB
Analog Switch and Multiplexer IC 743-SCAN90CP02VY/NOPB
Digital Crosspoint Single 2x2 1.5Gbps 32-Pin LQFP Tray Product overview: SCAN90CP02VY/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SCAN90CP02VY/NOP B can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 32-Pin LQFP Tray Product overview: SCAN90CP02VY/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SCAN90CP02VY/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-39695-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-39695-ND
Signal Switches, Multiplexers, Decoders 296-39695-ND
Crosspoint Switch 1 x 2:2 32-TQFP (7x7)

Crosspoint Switch 1 x 2:2 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number SCAN90CP02VY/NOPB 141923-SCAN90CP02VY/NOPB 743-SCAN90CP02VY/NOPB 296-39695-ND
Product Name SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 Logic - Logic - Signal Switches, Multiplexers, Decoders - SCAN90CP02VY/NOPB Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data