1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 28-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 933167-SCAN90CP02SP/
Operating Temperature Range: -40°C ~ 85°C
Package: 28-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SCAN90CP02
Categories: Integrated Circuits (ICs)
Case / Package: 28-UQFN (5x5)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SCAN90CP02SPCT-ND, SCAN90CP02SP/NOPBCT,
Crosspoint Switch 1 x 2:2 28-UQFN (5x5)
Digital Crosspoint Single 2x2 1.5Gbps 28-Pin UQFN EP T/R Product overview: SCAN90CP02SP/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SCAN90CP02SP/NOP
IC CROSSPOINT SW 1 X 2:2 28WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SCAN90CP02SP/NOPB | 933167-SCAN90CP02SP/NOPB | SCAN90CP02SP/NOPBTR-ND | 743-SCAN90CP02SP/NOPB | SCAN90CP02SP/NOPB |
| Product Name | SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6 | Logic - Logic - Signal Switches, Multiplexers, Decoders - SCAN90CP02SP/NOPB | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | LQFP,UQFN | 28-UQFN (5x5) | 28-UFQFN | Tape and Reel |