Texas Instruments RFID, RF Access, Monitoring ICs RF430CL331HIPWR

Description
RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
RF430CL331HIPWR
RFID, RF Access, Monitoring ICs RF430CL331HIPWR
RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)

Buy Now
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
RF430CL331HIPWR
RFID, RF Access, Monitoring ICs RF430CL331HIPWR
IC RFID TRANSP 13.56MHZ 14TSSOP

IC RFID TRANSP 13.56MHZ 14TSSOP

Supplier's Site Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - RF430CL331HIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
RF430CL331HIPWR
RF and Wireless - RFID, RF Access, Monitoring ICs RF430CL331HIPWR
IC RFID TRANSP 13.56MHZ 14TSSOP

IC RFID TRANSP 13.56MHZ 14TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number RF430CL331HIPWR RF430CL331HIPWR RF430CL331HIPWR
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Interface I²C
Features RoHS
Supply Voltage 3.6V; Other; 2V ~ 3.6V Other; 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Receivers - SI4704-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details