Dynamic NFC Interface Transponder 14-TSSOP -40 to 85
IC RFID TRANSP 13.56MHZ 14TSSOP
Dynamic Dual Interface NFC Transponder
IC RFID TRANSP 13.56MHZ 14TSSOP
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C, SPI 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | RF430CL330HCPWR | RF430CL330HCPWR | RF430CL330HCPWR | RF430CL330HCPWR | RF430CL330HCPWR |
| Product Name | RF430CL330H Dynamic NFC Interface Transponder | RFID, RF Access, Monitoring ICs | Integrated Circuits (ICs) - Other wireless technologies | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | ||||
| Features | RoHS | RoHS | |||
| Operating Frequency | 13.56 MHz | 13.56 MHz | 13.56 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |