Texas Instruments REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/2K5G4

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-5 50mA Switched-Cap DC/DC Converter - REG711EA-5/2K5G4 - Texas Instruments
Dallas, TX, United States
REG711-5 50mA Switched-Cap DC/DC Converter
REG711EA-5/2K5G4
REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/2K5G4
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
Singapore
5V 50mA 1000kHz Voltage Regulator IC
739-REG711EA-5/2K5G4
5V 50mA 1000kHz Voltage Regulator IC 739-REG711EA-5/2K5G4
5V 50mA Switched Capacitor Regulator, 1000kHz, VSSOP Product overview: REG711EA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 1000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/2K5G4 can be used for catalog matching and distributor lookup.

5V 50mA Switched Capacitor Regulator, 1000kHz, VSSOP Product overview: REG711EA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 1000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5G4 - 210738-REG711EA-5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5G4
210738-REG711EA-5/2K5G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5G4 210738-REG711EA-5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 210738-REG711EA-5/2K 5G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210738-REG711EA-5/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-5/2K5G4 739-REG711EA-5/2K5G4 210738-REG711EA-5/2K5G4
Product Name REG711-5 50mA Switched-Cap DC/DC Converter 5V 50mA 1000kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5G4
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP Other; VSSOP SSOP; Other; 8-VSSOP
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data