Texas Instruments REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/2K5

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-5 50mA Switched-Cap DC/DC Converter - REG711EA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG711-5 50mA Switched-Cap DC/DC Converter
REG711EA-5/2K5
REG711-5 50mA Switched-Cap DC/DC Converter REG711EA-5/2K5
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5 - 027377-REG711EA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5
027377-REG711EA-5/2K5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5 027377-REG711EA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027377-REG711EA-5/2K 5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027377-REG711EA-5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - REG711EA-5/2K5 - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5V 50mA Voltage Regulator IC
739-REG711EA-5/2K5
5V 50mA Voltage Regulator IC 739-REG711EA-5/2K5
Charge Pump STPUP/STPDN 5V 50mA 8-Pin VSSOP T/R Product overview: REG711EA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/2K5 can be used for catalog matching and distributor lookup.

Charge Pump STPUP/STPDN 5V 50mA 8-Pin VSSOP T/R Product overview: REG711EA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35577-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35577-2-ND
Voltage Regulators - DC DC Switching Regulators 296-35577-2-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG711EA-5/2K5
Switching Voltage Regulators REG711EA-5/2K5
Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG711EA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG711EA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG711EA-5/2K5
IC REG CHRG PUMP 5V 50MA 8VSSOP

IC REG CHRG PUMP 5V 50MA 8VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG711EA-5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-5/2K5
Voltage Regulators - DC DC Switching Regulators REG711EA-5/2K5
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - REG711EA-5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-5/2K5
Voltage Regulators - DC DC Switching Regulators REG711EA-5/2K5
IC REG CHARG PUMP 5V 50MA 8VSSOP

IC REG CHARG PUMP 5V 50MA 8VSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG711EA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG711EA-5/2K5
PMIC - Voltage Regulators - DC DC Switching Regulators REG711EA-5/2K5
IC REG CHARG PUMP 5V 50MA 8VSSOP

IC REG CHARG PUMP 5V 50MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-5/2K5 027377-REG711EA-5/2K5 REG711EA-5/2K5 739-REG711EA-5/2K5 296-35577-2-ND REG711EA-5/2K5 REG711EA-5/2K5 REG711EA-5/2K5 REG711EA-5/2K5 REG711EA-5/2K5
Product Name REG711-5 50mA Switched-Cap DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-5/2K5 5V 50mA Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; VSSOP8 Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data