Texas Instruments REG711-33 50mA Switched-Cap DC/DC Converter REG711EA-3.3/250G4

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-33 50mA Switched-Cap DC/DC Converter - REG711EA-3.3/250G4 - Texas Instruments
Dallas, TX, United States
REG711-33 50mA Switched-Cap DC/DC Converter
REG711EA-3.3/250G4
REG711-33 50mA Switched-Cap DC/DC Converter REG711EA-3.3/250G4
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
Singapore
3.3V 50mA 5.5V Voltage Regulator IC
739-REG711EA-3.3/250G4
3.3V 50mA 5.5V Voltage Regulator IC 739-REG711EA-3.3/250G4
3.3V 50mA Switched-Cap DC/DC Converter, 1.8-5.5V In, VSSOP Product overview: REG711EA-3.3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-3.3/250 G4 can be used for catalog matching and distributor lookup.

3.3V 50mA Switched-Cap DC/DC Converter, 1.8-5.5V In, VSSOP Product overview: REG711EA-3.3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-3.3/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3.3/250G4 - 793113-REG711EA-3.3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3.3/250G4
793113-REG711EA-3.3/250G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3.3/250G4 793113-REG711EA-3.3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 793113-REG711EA-3.3/ 250G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: REG711 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Introduction Date: December 01, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793113-REG711EA-3.3/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: REG711
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Introduction Date: December 01, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-3.3/250G4 739-REG711EA-3.3/250G4 793113-REG711EA-3.3/250G4
Product Name REG711-33 50mA Switched-Cap DC/DC Converter 3.3V 50mA 5.5V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3.3/250G4
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data