Texas Instruments REG711-3 50mA Switched-Cap DC/DC Converter REG711EA-3/250G4

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-3 50mA Switched-Cap DC/DC Converter - REG711EA-3/250G4 - Texas Instruments
Dallas, TX, United States
REG711-3 50mA Switched-Cap DC/DC Converter
REG711EA-3/250G4
REG711-3 50mA Switched-Cap DC/DC Converter REG711EA-3/250G4
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250G4 - 793114-REG711EA-3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250G4
793114-REG711EA-3/250G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250G4 793114-REG711EA-3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 793114-REG711EA-3/25 0G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: REG711 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Introduction Date: December 01, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793114-REG711EA-3/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: REG711
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Introduction Date: December 01, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-3/250G4 793114-REG711EA-3/250G4
Product Name REG711-3 50mA Switched-Cap DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-3/250G4
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3 volts 3 volts
IOUT 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-9453001MEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM2662 Switched Capacitor Voltage Converter - LM2662MX/NOPB - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; SOIC
IOUT 0.2000 amps
View Details
9 suppliers
TPS60502 250-mA, 1.8-V High-Efficiency Step-Down Charge Pump - TPS60502DGSG4 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP
Output Voltage 1.8 volts
View Details
LM21215A 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator with Frequency Synchronization - LM21215AMH-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers