Texas Instruments REG711-25 50mA Switched-Cap DC/DC Converter REG711EA-2.5/2K5

Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet
Description
50mA Switched-Cap DC/DC Converter 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG711-25 50mA Switched-Cap DC/DC Converter - REG711EA-2.5/2K5 - Texas Instruments
Dallas, TX, United States
REG711-25 50mA Switched-Cap DC/DC Converter
REG711EA-2.5/2K5
REG711-25 50mA Switched-Cap DC/DC Converter REG711EA-2.5/2K5
50mA Switched-Cap DC/DC Converter 8-VSSOP

50mA Switched-Cap DC/DC Converter 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-2.5/2K5 - 1091996-REG711EA-2.5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-2.5/2K5
1091996-REG711EA-2.5/2K5
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-2.5/2K5 1091996-REG711EA-2.5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1091996-REG711EA-2.5 /2K5 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091996-REG711EA-2.5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - REG711EA-2.5/2K5 - Rochester Electronics
Newburyport, MA, United States
Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Switched Capacitor Regulator, 0.05A, 1000kHz Switching Freq-Max, PDSO8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-2.5/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-2.5/2K5TR-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-2.5/2K5TR-ND
"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-REG711EA-2.5/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-REG711EA-2.5/2K5CT-ND
Voltage Regulators - DC DC Switching Regulators 296-REG711EA-2.5/2K5CT-ND
"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG711EA-2.5/2K5
Switching Voltage Regulators REG711EA-2.5/2K5
Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Switching Voltage Regulators 50mA Switched-Cap DC/DC Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG711EA-2.5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG711EA-2.5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG711EA-2.5/2K5
IC REG CHG PUMP 2.5V 50MA 8VSSOP

IC REG CHG PUMP 2.5V 50MA 8VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG711EA-2.5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-2.5/2K5
Voltage Regulators - DC DC Switching Regulators REG711EA-2.5/2K5
Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2.5V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG711EA-2.5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG711EA-2.5/2K5
PMIC - Voltage Regulators - DC DC Switching Regulators REG711EA-2.5/2K5
IC REG CHARG PUMP 2.5V 8VSSOP

IC REG CHARG PUMP 2.5V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-2.5/2K5 1091996-REG711EA-2.5/2K5 REG711EA-2.5/2K5 296-REG711EA-2.5/2K5TR-ND REG711EA-2.5/2K5 REG711EA-2.5/2K5 REG711EA-2.5/2K5 REG711EA-2.5/2K5
Product Name REG711-25 50mA Switched-Cap DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG711EA-2.5/2K5 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; VSSOP8 Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data