Texas Instruments REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/3K

Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output - REG710NA-5/3K - Texas Instruments
Dallas, TX, United States
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output
REG710NA-5/3K
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/3K
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3K - 027375-REG710NA-5/3K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3K
027375-REG710NA-5/3K
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3K 027375-REG710NA-5/3K
Manufacturer: Texas Instruments Win Source Part Number: 027375-REG710NA-5/3K Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Family Name: REG710 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): MAX5008CUB+; FAN5602MP5X_NL; FAN5602MP5X_Q; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027375-REG710NA-5/3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Family Name: REG710
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX5008CUB+; FAN5602MP5X_NL; FAN5602MP5X_Q;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26327-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26327-2-ND
Voltage Regulators - DC DC Switching Regulators 296-26327-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26327-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26327-6-ND
Voltage Regulators - DC DC Switching Regulators 296-26327-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-26327-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-26327-1-ND
Voltage Regulators - DC DC Switching Regulators 296-26327-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5V 30mA SOT-23 Voltage Regulator IC
739-REG710NA-5/3K
5V 30mA SOT-23 Voltage Regulator IC 739-REG710NA-5/3K
5V Charge Pump IC, 30mA, SOT-23-6 Product overview: REG710NA-5/3K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-5/3K can be used for catalog matching and distributor lookup.

5V Charge Pump IC, 30mA, SOT-23-6 Product overview: REG710NA-5/3K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-5/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG710NA-5/3K
Switching Voltage Regulators REG710NA-5/3K
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3K
Voltage Regulators - DC DC Switching Regulators REG710NA-5/3K
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3K - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3K
PMIC - Voltage Regulators - DC DC Switching Regulators REG710NA-5/3K
IC REG CHARGE PUMP 5V 30MA SOT23

IC REG CHARGE PUMP 5V 30MA SOT23

Supplier's Site Datasheet
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments - 52AH7638 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments
52AH7638
Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments 52AH7638
DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:5V; Adjustable Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3K - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3K
Voltage Regulators - DC DC Switching Regulators REG710NA-5/3K
IC REG CHARGE PUMP 5V 30MA SOT23

IC REG CHARGE PUMP 5V 30MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3K
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG710NA-5/3K
IC REG CHRG PUMP 5V 30MA SOT23

IC REG CHRG PUMP 5V 30MA SOT23

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG710NA-5/3K 027375-REG710NA-5/3K 296-26327-2-ND 739-REG710NA-5/3K REG710NA-5/3K REG710NA-5/3K REG710NA-5/3K 52AH7638 REG710NA-5/3K REG710NA-5/3K
Product Name REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3K Voltage Regulators - DC DC Switching Regulators 5V 30mA SOT-23 Voltage Regulator IC Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts 5 volts 5 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data