30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 027373-REG710NA-3.3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP 3.3V SOT23
IC REG CHG PUMP 3.3V 30MA SOT23
IC REG CHARGE PUMP 3.3V SOT23
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6
DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:3.3V; Adjustable Output RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | REG710NA-3.3/3K | 296-39168-6-ND | 027373-REG710NA-3.3/3K | REG710NA-3.3/3K | REG710NA-3.3/3K | REG710NA-3.3/3K | REG710NA-3.3/3K | REG710NA-3.3/3K | 28AH4835 |
| Product Name | REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3.3/3K | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Buck/boost, Sot-23-6; Output Type Texas Instruments |
| Configuration / Function | Buck-Boost | Charge Pump | Buck; Boost | ||||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |