Texas Instruments REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output REG710NA-3.3/250G4

Description
30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output - REG710NA-3.3/250G4 - Texas Instruments
Dallas, TX, United States
REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output
REG710NA-3.3/250G4
REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output REG710NA-3.3/250G4
30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85

30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-3.3/250G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
REG710NA-3.3/250G4-ND
Voltage Regulators - DC DC Switching Regulators REG710NA-3.3/250G4-ND
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3.3/250G4 - 1091991-REG710NA-3.3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3.3/250G4
1091991-REG710NA-3.3/250G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3.3/250G4 1091991-REG710NA-3.3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091991-REG710NA-3.3 /250G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091991-REG710NA-3.3/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG710NA-3.3/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG710NA-3.3/250G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG710NA-3.3/250G4
IC REG CHG PUMP 3.3V 30MA SOT23

IC REG CHG PUMP 3.3V 30MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - REG710NA-3.3/250G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG710NA-3.3/250G4
PMIC - Voltage Regulators - DC DC Switching Regulators REG710NA-3.3/250G4
IC REG CHARGE PUMP 3.3V SOT23

IC REG CHARGE PUMP 3.3V SOT23

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-3.3/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-3.3/250G4
Voltage Regulators - DC DC Switching Regulators REG710NA-3.3/250G4
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 30mA SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG710NA-3.3/250G4
Switching Voltage Regulators REG710NA-3.3/250G4
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG710NA-3.3/250G4 REG710NA-3.3/250G4-ND 1091991-REG710NA-3.3/250G4 REG710NA-3.3/250G4 REG710NA-3.3/250G4 REG710NA-3.3/250G4 REG710NA-3.3/250G4
Product Name REG710-33 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3.3/250G4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23 SOT23; Other; SOT-23-6
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22675MRX-ADJ - 089722-LM22675MRX-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers
TPS60243 170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 3V Output For VCO Supply - TPS60243DGKR - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Enable
View Details
7 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MH-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers