30-mA Switched-Cap DC-DC Converter with fixed 2.7-V Output 6-SOT-23 -40 to 85
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 027372-REG710NA-2.7/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG CHG PUMP 2.7V 30MA SOT23
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter
IC REG CHARGE PUMP 2.7V SOT23
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | REG710NA-2.7/250 | 296-12134-6-ND | 027372-REG710NA-2.7/250 | REG710NA-2.7/250 | REG710NA-2.7/250 | REG710NA-2.7/250 | REG710NA-2.7/250 |
| Product Name | REG710-27 30-mA Switched-Cap DC-DC Converter with fixed 2.7-V Output | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-2.7/250 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 to ? volts | ||
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |