Automotive Catalog 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1242453-REG71055IDDC
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 60mA
Family Name: REG71055IDDCRQ1
Output Voltage: 5.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1577YETA+T; MAX1577ZETA-T; MAX1577ZETA;
Introduction Date: May 29, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6
IC REG CHARGE PUMP 5.5V TSOT23-6
IC REG CHG PUMP 5.5V 60MA SOT23
Switching Voltage Regulators Auto Cat 60-mA 5.5V Buck/boost Ch Pump
IC REG CHARGE PUMP 5.5V TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | REG71055IDDCRQ1 | 1242453-REG71055IDDCRQ1 | 296-25155-2-ND | REG71055IDDCRQ1 | REG71055IDDCRQ1 | REG71055IDDCRQ1 | REG71055IDDCRQ1 | REG71055IDDCRQ1 |
| Product Name | REG71055-Q1 Automotive Catalog 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055IDDCRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | Buck; Boost | |||||
| Package Type | Other; SOT | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 to ? volts | 5.5 volts | 5.5 volts | ||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |