Texas Instruments REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCTG4

Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 - REG71055DDCTG4 - Texas Instruments
Dallas, TX, United States
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23
REG71055DDCTG4
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCTG4
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
REG71055DDCTG4-ND
Voltage Regulators - DC DC Switching Regulators REG71055DDCTG4-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCTG4 - 1091987-REG71055DDCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCTG4
1091987-REG71055DDCTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCTG4 1091987-REG71055DDCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091987-REG71055DDCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5.5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091987-REG71055DDCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG71055DDCTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG71055DDCTG4
PMIC - Voltage Regulators - DC DC Switching Regulators REG71055DDCTG4
IC REG CHARGE PUMP 5.5V TSOT23-6

IC REG CHARGE PUMP 5.5V TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG71055DDCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG71055DDCTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG71055DDCTG4
IC REG CHG PUMP 5.5V 60MA SOT23

IC REG CHG PUMP 5.5V 60MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG71055DDCTG4
Switching Voltage Regulators REG71055DDCTG4
Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG71055DDCTG4
Voltage Regulators - DC DC Switching Regulators REG71055DDCTG4
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG71055DDCTG4 REG71055DDCTG4-ND 1091987-REG71055DDCTG4 REG71055DDCTG4 REG71055DDCTG4 REG71055DDCTG4 REG71055DDCTG4
Product Name REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCTG4 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5.5 volts 5.5 volts 5.5 volts 5.5 volts 5.5 to ? volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data