Texas Instruments REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCT

Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 - REG71055DDCT - Texas Instruments
Dallas, TX, United States
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23
REG71055DDCT
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCT
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V 30mA Voltage Regulator IC
739-REG71055DDCT
5.5V 30mA Voltage Regulator IC 739-REG71055DDCT
Charge Pump STPUP/STPDN 5.5V 30mA 6-Pin TSOT-23 T/R Product overview: REG71055DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 30mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 30mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG71055DDCT can be used for catalog matching and distributor lookup.

Charge Pump STPUP/STPDN 5.5V 30mA 6-Pin TSOT-23 T/R Product overview: REG71055DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 30mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 30mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG71055DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15370-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15370-6-ND
Voltage Regulators - DC DC Switching Regulators 296-15370-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15370-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15370-1-ND
Voltage Regulators - DC DC Switching Regulators 296-15370-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15370-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15370-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15370-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - 2528874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2528874P
Voltage Regulators 2528874P
Charge Pump, REG71055DDCT

Charge Pump, REG71055DDCT

Supplier's Site
Voltage Regulators - 2528873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2528873
Voltage Regulators 2528873
Charge Pump, REG71055DDCT

Charge Pump, REG71055DDCT

Supplier's Site
Voltage Regulators - 2528874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2528874
Voltage Regulators 2528874
Charge Pump, REG71055DDCT

Charge Pump, REG71055DDCT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCT - 1091986-REG71055DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCT
1091986-REG71055DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCT 1091986-REG71055DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1091986-REG71055DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5.5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091986-REG71055DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG SWITCHD CAP 5.5V SOT23 - 815-REG71055DDCT - Utmel Electronic Limited
Hong Kong, China
IC REG SWITCHD CAP 5.5V SOT23
815-REG71055DDCT
IC REG SWITCHD CAP 5.5V SOT23 815-REG71055DDCT
IC REG SWITCHD CAP 5.5V SOT23

IC REG SWITCHD CAP 5.5V SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG71055DDCT
Switching Voltage Regulators REG71055DDCT
Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG71055DDCT
Voltage Regulators - DC DC Switching Regulators REG71055DDCT
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now
Ic, 60Ma Buck/boost Conv Tsot23-6; Output Type Texas Instruments - 29AH7286 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 60Ma Buck/boost Conv Tsot23-6; Output Type Texas Instruments
29AH7286
Ic, 60Ma Buck/boost Conv Tsot23-6; Output Type Texas Instruments 29AH7286
IC, 60MA BUCK/BOOST CONV TSOT23-6; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5.5V; Adjustable Output Voltage RoHS Compliant: Yes

IC, 60MA BUCK/BOOST CONV TSOT23-6; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5.5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - REG71055DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG71055DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators REG71055DDCT
IC REG CHARGE PUMP 5.5V TSOT23-6

IC REG CHARGE PUMP 5.5V TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG71055DDCT
Voltage Regulators - DC DC Switching Regulators REG71055DDCT
IC REG CHARGE PUMP 5.5V TSOT23-6

IC REG CHARGE PUMP 5.5V TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG71055DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG71055DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG71055DDCT
IC REG CHG PUMP 5.5V 60MA SOT23

IC REG CHG PUMP 5.5V 60MA SOT23

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG71055DDCT 739-REG71055DDCT 296-15370-6-ND 2528874P 1091986-REG71055DDCT 815-REG71055DDCT REG71055DDCT REG71055DDCT 29AH7286 REG71055DDCT REG71055DDCT REG71055DDCT
Product Name REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 5.5V 30mA Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCT IC REG SWITCHD CAP 5.5V SOT23 Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Ic, 60Ma Buck/boost Conv Tsot23-6; Output Type Texas Instruments PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck; Boost Charge Pump Buck; Boost
Package Type Other; SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-THIN SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 Other; TSOT-23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5.5 volts 5.5 volts 5.5 volts 5.5 volts 5.5 to ? volts 5.5 volts 5.5 volts 5.5 volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data