Texas Instruments REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCR

Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 - REG71055DDCR - Texas Instruments
Dallas, TX, United States
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23
REG71055DDCR
REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 REG71055DDCR
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCR - 111034-REG71055DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCR
111034-REG71055DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCR 111034-REG71055DDCR
Manufacturer: Texas Instruments Win Source Part Number: 111034-REG71055DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5.5V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MAX1577ZETA+T; FAN5602MP5X_Q; REG71055DDCR; REG71050DRVT; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111034-REG71055DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5.5V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX1577ZETA+T; FAN5602MP5X_Q; REG71055DDCR; REG71050DRVT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG71055DDCR
Voltage Regulators - DC DC Switching Regulators REG71055DDCR
IC REG CHARGE PUMP 5.5V TSOT23-6

IC REG CHARGE PUMP 5.5V TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49862-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49862-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49862-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49862-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49862-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49862-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49862-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49862-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49862-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71055DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG71055DDCR
Voltage Regulators - DC DC Switching Regulators REG71055DDCR
Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5.5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - REG71055DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG71055DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators REG71055DDCR
IC REG CHARGE PUMP 5.5V TSOT23-6

IC REG CHARGE PUMP 5.5V TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG71055DDCR
Switching Voltage Regulators REG71055DDCR
Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Switching Voltage Regulators 60-mA 5.5V Buck/ Boost Charge Pump

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG71055DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG71055DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG71055DDCR
IC REG CHG PUMP 5.5V 60MA SOT23

IC REG CHG PUMP 5.5V 60MA SOT23

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG71055DDCR 111034-REG71055DDCR REG71055DDCR 296-49862-2-ND REG71055DDCR REG71055DDCR REG71055DDCR REG71055DDCR
Product Name REG71055 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71055DDCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; SOT SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5.5 volts 5.5 volts 5.5 volts 5.5 volts 5.5 to ? volts 5.5 volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data