60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | REG71050DRVRG4 |
| Product Name | REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 |
| Configuration / Function | Buck-Boost |
| Package Type | Other; SON,SOT |
| Special Features | Enable |
| Output Voltage | 5 volts |