60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SON -40 to 85
Switched Capacitor Regulator, 0.06A, 1000kHz Switching Freq-Max, PDSO6
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 027370-REG71050DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Charge Pump STPUP/STPDN 5V 30mA 6-Pin WSON EP T/R Product overview: REG71050DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG71050DRVR can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 60mA 5.0V Buck/Boost Charge Pump
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA 6-WDFN Exposed Pad
IC REG CHARGE PUMP 5V 60MA 6WSON
IC REG CHARGE PUMP 5V 60MA 6SON
IC REG CHARGE PUMP 5V 60MA 6SON
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | REG71050DRVR | REG71050DRVR | 296-23423-1-ND | 027370-REG71050DRVR | 739-REG71050DRVR | REG71050DRVR | REG71050DRVR | REG71050DRVR | REG71050DRVR | REG71050DRVR |
| Product Name | REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DRVR | 5V 30mA Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck-Boost | Charge Pump | Buck; Boost | |||||||
| Package Type | Other; SON,SOT | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps |