Texas Instruments REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 REG71050DDCT

Description
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 - REG71050DDCT - Texas Instruments
Dallas, TX, United States
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23
REG71050DDCT
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 REG71050DDCT
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17420-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17420-2-ND
Voltage Regulators - DC DC Switching Regulators 296-17420-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17420-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17420-6-ND
Voltage Regulators - DC DC Switching Regulators 296-17420-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-17420-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-17420-1-ND
Voltage Regulators - DC DC Switching Regulators 296-17420-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Singapore, Singapore
5V 60mA SOT-23 Voltage Regulator IC
739-REG71050DDCT
5V 60mA SOT-23 Voltage Regulator IC 739-REG71050DDCT
5V Charge Pump IC, 60mA, SOT-23-6 Product overview: REG71050DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 60mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG71050DDCT can be used for catalog matching and distributor lookup.

5V Charge Pump IC, 60mA, SOT-23-6 Product overview: REG71050DDCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 60mA, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG71050DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCT - 027369-REG71050DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCT
027369-REG71050DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCT 027369-REG71050DDCT
Manufacturer: Texas Instruments Win Source Part Number: 027369-REG71050DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027369-REG71050DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71050DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG71050DDCT
Voltage Regulators - DC DC Switching Regulators REG71050DDCT
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG71050DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG71050DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators REG71050DDCT
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG71050DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG71050DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG71050DDCT
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG71050DDCT
Switching Voltage Regulators REG71050DDCT
Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump

Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump

Buy Now Datasheet
Dc-Dc Conv, Buck/boost, Tsot-23-6; Output Type Texas Instruments - 28AH4836 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck/boost, Tsot-23-6; Output Type Texas Instruments
28AH4836
Dc-Dc Conv, Buck/boost, Tsot-23-6; Output Type Texas Instruments 28AH4836
DC-DC CONV, BUCK/BOOST, TSOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK/BOOST, TSOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG71050DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG71050DDCT
Voltage Regulators - DC DC Switching Regulators REG71050DDCT
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number REG71050DDCT 296-17420-2-ND 739-REG71050DDCT 027369-REG71050DDCT REG71050DDCT REG71050DDCT REG71050DDCT REG71050DDCT 28AH4836 REG71050DDCT
Product Name REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 Voltage Regulators - DC DC Switching Regulators 5V 60mA SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Dc-Dc Conv, Buck/boost, Tsot-23-6; Output Type Texas Instruments Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; SON,SOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 Other; SOT-23-6 SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 Other; SOT-23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data