Texas Instruments REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 REG71050DDCR

Description
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 - REG71050DDCR - Texas Instruments
Dallas, TX, United States
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23
REG71050DDCR
REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 REG71050DDCR
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCR - 027368-REG71050DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCR
027368-REG71050DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCR 027368-REG71050DDCR
Manufacturer: Texas Instruments Win Source Part Number: 027368-REG71050DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Family Name: REG710 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): MCP1252-ADJI/MSG; MCP1252-330I/MSG; MCP1252-33X50I/MSG; MAX1595EGC50+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027368-REG71050DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Family Name: REG710
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MCP1252-ADJI/MSG; MCP1252-330I/MSG; MCP1252-33X50I/MSG; MAX1595EGC50+;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47352-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47352-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47352-1-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47352-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47352-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47352-6-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47352-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47352-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47352-2-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG71050DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG71050DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG71050DDCR
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG71050DDCR
Switching Voltage Regulators REG71050DDCR
Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump

Switching Voltage Regulators 60-mA 5.0V Buck/ Boost Charge Pump

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - REG71050DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG71050DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators REG71050DDCR
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - REG71050DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG71050DDCR
Voltage Regulators - DC DC Switching Regulators REG71050DDCR
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 60mA SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - REG71050DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
REG71050DDCR
Voltage Regulators - DC DC Switching Regulators REG71050DDCR
IC REG CHARG PUMP 5V 60MA TSOT23

IC REG CHARG PUMP 5V 60MA TSOT23

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG71050DDCR 027368-REG71050DDCR 296-47352-1-ND REG71050DDCR REG71050DDCR REG71050DDCR REG71050DDCR REG71050DDCR
Product Name REG71050 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG71050DDCR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump Buck; Boost
Package Type Other; SON,SOT SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data