PTB48580B +/-12 V 30-W, Complementary Output DC/DC Converter for DSL
DC DC CONVERTER +/-12V 30W
Win Source Part Number: 1033252-PTB48580BAH
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTB48580
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1.25A, 1.25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm)
Alternative Parts (Cross-Reference): PXE3048D12; RP30-4805DF/N; RP30-4812DFW-HC; PXD2048D15; AXA00BB36-L; PXE3024D15;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-20350,-296-20350
Base Product Number: PTB48580
Product Status: Not For New Designs
Texas Instruments | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|
Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
Product Number | PTB48580BAH | PTB48580BAH | 1033252-PTB48580BAH |
Product Name | PTB48580B +/-12 V 30-W, Complementary Output DC/DC Converter for DSL | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
Package Type | DIP; Other; Tray | DIP; Other; Tray | |
Features | Multiple Outputs | ||
Output Voltage | 12 volts | 36 to 75 volts | |
Input Voltage | 75 volts |