Texas Instruments Through-Hole 5V 3A 38V DC-DC Converter IC PT6302R

Description
DC/DC Controller 5V 3A 38V In, 15W Out, Through Hole Module Product overview: PT6302R from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 3A, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 3A, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller 5V 3A 38V In, 15W Out, Through Hole Module Product overview: PT6302R from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 3A, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 3A, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5V 3A 38V DC-DC Converter IC - 132-PT6302R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5V 3A 38V DC-DC Converter IC
132-PT6302R
Through-Hole 5V 3A 38V DC-DC Converter IC 132-PT6302R
DC/DC Controller 5V 3A 38V In, 15W Out, Through Hole Module Product overview: PT6302R from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 3A, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 3A, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302R can be used for catalog matching and distributor lookup.

DC/DC Controller 5V 3A 38V In, 15W Out, Through Hole Module Product overview: PT6302R from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, 3A, 38V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 3A, 38V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT6302R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1086250-PT6302R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1086250-PT6302R
Power Supplies - Board Mount - DC DC Converters 1086250-PT6302R
Win Source Part Number: 1086250-PT6302R Category: Power Supplies - Board Mount>DC DC Converters Series: PT6300 Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 12 Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 38V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 12-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT6302R-NDR Base Product Number: PT6302 Product Status: Obsolete

Win Source Part Number: 1086250-PT6302R
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT6300
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 12
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 38V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 12-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT6302R-NDR
Base Product Number: PT6302
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT6302R 1086250-PT6302R
Product Name Through-Hole 5V 3A 38V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Module Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers