The PAL16R8AMJ is a high-speed programmable logic device (PLD) from Quarktwin Technology Ltd. It features eight registered outputs and is designed for operation over a military temperature range of -55°C to 125°C. This device utilizes Advanced Low-Power Schottky technology combined with titanium-tungsten fuses, providing reliable performance as a substitute for conventional TTL logic. The PAL16R8AMJ supports a maximum operating speed of 25 MHz and offers a compact design due to its programmability, which allows for the quick implementation of custom logic functions. Additionally, it is available in various package options, including ceramic DIP and chip carrier formats, facilitating integration into diverse circuit board layouts.
Standard High-Speed PAL<R> Circuits 20-CDIP -55 to 125
Standard High-Speed PAL Circuits 20-CDIP -55 to 125 Product overview: PAL16R8AMJ from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16R8AMJ can be used for catalog matching and distributor lookup.
* Programmable Logic Device (PLD) IC Macrocells
PAL® Programmable Logic Device (PLD) IC 8 Macrocells 20-CDIP
STANDARD HIGH-SPEED PAL CIRCUITS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL16R8AMJ | 719-PAL16R8AMJ | PAL16R8AMJ | PAL16R8AMJ | PAL16R8AMJ |
| Product Name | PAL16R8AM Standard High-Speed PAL<R> Circuits | FPGA Programmable Logic Device | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | Other; CDIP | Other; 20-CDIP (0.300\", 7.62mm) | CDIP |