Texas Instruments PAL16R6AM Standard High-Speed PAL<R> Circuits PAL16R6AMJ

Description
Standard High-Speed PAL Circuits 20-CDIP -55 to 125
Request a Quote
Description
Standard High-Speed PAL Circuits 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAL16R6AM is a programmable logic device featuring 6 macrocells and is designed for high-speed applications with a minimum operating frequency of 25 MHz. It utilizes Advanced Low-Power Schottky technology combined with titanium-tungsten fuses, providing reliable performance as a substitute for conventional TTL logic. The device supports a 3-state output configuration and is available in multiple package options, including Ceramic DIP and Chip Carrier, which can help reduce board space. It operates over a wide temperature range of -55¬8C to 125¬8C, making it suitable for military and industrial applications. The programmability of the PAL16R6AM allows for quick design of custom functions, potentially leading to more compact circuit designs.

Datasheet Summary
Powered by GS/AI

The PAL16R6AM is a programmable logic device featuring 6 macrocells and is designed for high-speed applications with a minimum operating frequency of 25 MHz. It utilizes Advanced Low-Power Schottky technology combined with titanium-tungsten fuses, providing reliable performance as a substitute for conventional TTL logic. The device supports a 3-state output configuration and is available in multiple package options, including Ceramic DIP and Chip Carrier, which can help reduce board space. It operates over a wide temperature range of -55¬8C to 125¬8C, making it suitable for military and industrial applications. The programmability of the PAL16R6AM allows for quick design of custom functions, potentially leading to more compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
PAL16R6AM Standard High-Speed PAL<R> Circuits - PAL16R6AMJ - Texas Instruments
Dallas, TX, United States
PAL16R6AM Standard High-Speed PAL<R> Circuits
PAL16R6AMJ
PAL16R6AM Standard High-Speed PAL<R> Circuits PAL16R6AMJ
Standard High-Speed PAL Circuits 20-CDIP -55 to 125

Standard High-Speed PAL<R> Circuits 20-CDIP -55 to 125

Buy Now Datasheet
FPGA Programmable Logic Device - 719-PAL16R6AMJ - ERSAELECTRONICS PTE. LTD.
Singapore
FPGA Programmable Logic Device
719-PAL16R6AMJ
FPGA Programmable Logic Device 719-PAL16R6AMJ
Standard High-Speed PAL Circuits 20-CDIP -55 to 125 Product overview: PAL16R6AMJ from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16R6AMJ can be used for catalog matching and distributor lookup.

Standard High-Speed PAL Circuits 20-CDIP -55 to 125 Product overview: PAL16R6AMJ from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PAL16R6AMJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - PAL16R6AMJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
PAL16R6AMJ
PLDs (Programmable Logic Device) PAL16R6AMJ
PAL® Programmable Logic Device (PLD) IC 6 Macrocells 20-CDIP

PAL® Programmable Logic Device (PLD) IC 6 Macrocells 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
PAL16R6AMJ
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PAL16R6AMJ
STANDARD HIGH-SPEED PAL CIRCUITS

STANDARD HIGH-SPEED PAL CIRCUITS

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number PAL16R6AMJ 719-PAL16R6AMJ PAL16R6AMJ PAL16R6AMJ
Product Name PAL16R6AM Standard High-Speed PAL<R> Circuits FPGA Programmable Logic Device PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; CDIP,CFP,LCCC Other; CDIP Other; 20-CDIP (0.300\", 7.62mm) CDIP
Unlock Full Specs
to access all available technical data