The PAL16L8AMJ is a high-speed programmable logic device (PLD) from Quarktwin Technology Ltd. It features 10 inputs and 6 outputs, with the capability of operating at speeds of 25 MHz minimum. The device is designed using Advanced Low-Power Schottky technology, which allows for efficient power dissipation and reliable performance. It supports a variety of input/output configurations and is available in multiple package options, including Ceramic DIP and Chip Carrier, facilitating flexibility in design and board space optimization. The PAL16L8AMJ is characterized for operation across a military temperature range of -55¬8C to 125¬8C, making it suitable for demanding applications. Its programmability enables quick design of custom functions, potentially leading to more compact circuit designs.
Standard High-Speed PAL<R> Circuits 20-CDIP -55 to 125
STANDARD HIGH-SPEED PAL CIRCUITS
PAL® Programmable Logic Device (PLD) IC Macrocells 20-CDIP
* Programmable Logic Device (PLD) IC Macrocells
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | PAL16L8AMJ | PAL16L8AMJ | PAL16L8AMJ | PAL16L8AMJ |
| Product Name | PAL16L8AM Standard High-Speed PAL<R> Circuits | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; CDIP,CFP,LCCC | CDIP | Other; 20-CDIP (0.300\", 7.62mm) |