Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3004DNPR OPT3004DNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 852902-OPT3004DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3004 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53402-1, 296-53402-2, 296-53402-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852902-OPT3004DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3004 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53402-1, 296-53402-2, 296-53402-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3004DNPR - 852902-OPT3004DNPR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3004DNPR
852902-OPT3004DNPR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3004DNPR 852902-OPT3004DNPR
Manufacturer: Texas Instruments Win Source Part Number: 852902-OPT3004DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3004 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53402-1, 296-53402-2, 296-53402-6

Manufacturer: Texas Instruments
Win Source Part Number: 852902-OPT3004DNPR
Features: Optical Sensor
Package: Reel - TR
Family Name: OPT3004
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53402-1, 296-53402-2, 296-53402-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3004DNPR
Ambient Light Sensors OPT3004DNPR
Ambient Light Sensors Digital ambient light sensor (ALS) with increased angular IR rejection 6-USON -40 to 85

Ambient Light Sensors Digital ambient light sensor (ALS) with increased angular IR rejection 6-USON -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 852902-OPT3004DNPR OPT3004DNPR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3004DNPR Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Image sensor modules - C16090-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details