Texas Instruments Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors OPT3001IDNPRQ1

Description
Win Source Part Number: 967299-OPT3001IDNPRQ 1 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Automotive, AEC-Q100 Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Voltage - Supply: 1.6V ~ 3.6V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Texas Instruments Other Names: 296-47670-1,296-4767 0-2,296-47670-6 Base Product Number: OPT3001
Request a Quote Datasheet
Description
Win Source Part Number: 967299-OPT3001IDNPRQ 1 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Automotive, AEC-Q100 Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Voltage - Supply: 1.6V ~ 3.6V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Texas Instruments Other Names: 296-47670-1,296-4767 0-2,296-47670-6 Base Product Number: OPT3001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 967299-OPT3001IDNPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
967299-OPT3001IDNPRQ1
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 967299-OPT3001IDNPRQ1
Win Source Part Number: 967299-OPT3001IDNPRQ 1 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Series: Automotive, AEC-Q100 Type: Ambient Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I2C Wavelength: 550nm Proximity Detection: No Voltage - Supply: 1.6V ~ 3.6V Package / Case: 6-UDFN Exposed Pad Supplier Device Package: 6-USON (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Texas Instruments Other Names: 296-47670-1,296-4767 0-2,296-47670-6 Base Product Number: OPT3001

Win Source Part Number: 967299-OPT3001IDNPRQ1
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Series: Automotive, AEC-Q100
Type: Ambient
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: 6-USON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Texas Instruments
Other Names: 296-47670-1,296-47670-2,296-47670-6
Base Product Number: OPT3001

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3001IDNPRQ1
Ambient Light Sensors OPT3001IDNPRQ1
Ambient Light Sensors Automotive digital ambient light sensor (ALS) with high-precision human-eye response 6-USON -40 to 85

Ambient Light Sensors Automotive digital ambient light sensor (ALS) with high-precision human-eye response 6-USON -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 967299-OPT3001IDNPRQ1 OPT3001IDNPRQ1
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1142ELHLT-T - 1134395-A1142ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers