Light Sensor, OPT3001DNPR
Light Sensor, OPT3001DNPR
Light Sensor, OPT3001DNPR
Manufacturer: Texas Instruments
Win Source Part Number: 026190-OPT3001DNPR
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Family Name: OPT3001DNPR
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-USON (2x2)
Supply Voltage - Operating: 1.6 V to 3.6 V
Alternative Parts (Cross-Reference): OPT3001IDNPRQ1; OPT3001IDNPTQ1; MAX44009EDT+;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Ambient Light Sensors Ambient Light Sensor -USON -40 to 85
USON-6-EP(2.1x2.1) Ambient Light Sensors ROHS
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 2264879 | 026190-OPT3001DNPR | OPT3001DNPR | OPT3001DNPR |
| Product Name | Colour & Light Sensor ICs | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3001DNPR | Ambient Light Sensors | Sensors >> Ambient Light Sensors |
| Sensor Type | Light Sensor | Light Sensor | Light Sensor |