Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J OPT101P-J

Description
Manufacturer: Texas Instruments Win Source Part Number: 026189-OPT101P-J Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026189-OPT101P-J Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J - 026189-OPT101P-J - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J
026189-OPT101P-J
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J 026189-OPT101P-J
Manufacturer: Texas Instruments Win Source Part Number: 026189-OPT101P-J Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 026189-OPT101P-J
Packaging: Tube/Rail
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 650nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Sensing & Instrumentation, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 026189-OPT101P-J
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-J
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 13A-030G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers