Single 2:1 High-Speed Video Multiplexer 8-VSSOP
425MHz Op Amp Mux, SPDT, 1-Ch, 3-6V, VSSOP, SMT Product overview: OPA875IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 425MHz, 6V, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDGKT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers |
| Product Number | OPA875IDGKT | 780-OPA875IDGKT |
| Product Name | OPA875 Single 2:1 High-Speed Video Multiplexer | 425MHz 6V Operational Amplifier IC |
| RoHS Compliant | RoHS | |
| Closed-Loop Gain (AVCL) | 2 V/V | |
| Slew Rate | 3100 V/µs | |
| Input Voltage Noise (Vn) | 6.7 nV/rt.Hz | |
| Package Type | SOIC,VSSOP | Tape and Reel |