Texas Instruments OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDGKR

Description
Single 2:1 High-Speed Video Multiplexer 8-VSSOP
Request a Quote Datasheet
Description
Single 2:1 High-Speed Video Multiplexer 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDGKR - Texas Instruments
Dallas, TX, United States
OPA875 Single 2:1 High-Speed Video Multiplexer
OPA875IDGKR
OPA875 Single 2:1 High-Speed Video Multiplexer OPA875IDGKR
Single 2:1 High-Speed Video Multiplexer 8-VSSOP

Single 2:1 High-Speed Video Multiplexer 8-VSSOP

Buy Now Datasheet
700MHz Operational Amplifier IC - 780-OPA875IDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHz Operational Amplifier IC
780-OPA875IDGKR
700MHz Operational Amplifier IC 780-OPA875IDGKR
Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-VSSOP -40 to 85 Product overview: OPA875IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDGKR can be used for catalog matching and distributor lookup.

Single-channel, 700MHz, op amp with 2:1 high-speed multiplexer 8-VSSOP -40 to 85 Product overview: OPA875IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700MHz, Operational Amplifier IC, Analog Switches - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-OPA875IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Video Amplifier Chips Operational Amplifiers
Product Number OPA875IDGKR 780-OPA875IDGKR
Product Name OPA875 Single 2:1 High-Speed Video Multiplexer 700MHz Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
Input Voltage Noise (Vn) 6.7 nV/rt.Hz
Package Type SOIC,VSSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - LMH6643MMX/S7002247 - Rochester Electronics
Specs
Package Type SOP; MSOP; MSOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
OPA693 Ultra-Wideband, Fixed Gain Video Buffer Amplifier with Disable - OPA693IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs
View Details
8 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details